Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - DC Reverse (Vr) (Max)
600 V
-
Current - Average Rectified (Io)
3A
-
Voltage - Forward (Vf) (Max) @ If
1.45 V @ 3 A
-
Speed
Fast Recovery = 200mA (Io)
-
Reverse Recovery Time (trr)
35 ns
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
-
Capacitance @ Vr, F
34pF @ 4V, 1MHz
-
Mounting Type
Surface Mount
-
Package / Case
DO-214AA, SMB
-
Supplier Device Package
DO-214AA (SMB)
-
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-