FDS2572
FDS2572
Active
Description:  MOSFET N-CH 150V 4.9A 8SOIC
Manufacturer:  onsemi
Datasheet:   FDS2572 Datasheet
History Price: $1.69000
In Stock: 47200
FDS2572 vs FDS9400A
Part No
Series
UltraFET
PowerTrench
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
FET Type
N-Channel
P-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
150 V
30 V
Current - Continuous Drain (Id) @ 25℃
4.9A (Tc)
3.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
6V, 10V
4.5V, 10V
Rds On (Max) @ Id, Vgs
47mOhm @ 4.9A, 10V
130mOhm @ 1A, 10V
Vgs(th) (Max) @ Id
4V @ 250μA
3V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
38 nC @ 10 V
3.5 nC @ 5 V
Vgs (Max)
?0V
?5V
Input Capacitance (Ciss) (Max) @ Vds
2050 pF @ 25 V
205 pF @ 15 V
FET Feature
-
-
Power Dissipation (Max)
2.5W (Ta)
2.5W (Ta)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)