FR103G
FR103G
Active
Description:  DIODE GEN PURP 200V 1A DO41
Manufacturer:  SMC Diode Solutions
Datasheet:   FR103G Datasheet
History Price: $0.03520
In Stock: 23200
FR103G vs FR1B-13
Part No
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Active
Discontinued
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
100 V
Current - Average Rectified (Io)
1A
1A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 1 A
1.3 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 140 V
5 μA @ 100 V
Capacitance @ Vr, F
15pF @ 4V, 1MHz
-
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AL, DO-41, Axial
DO-214AA, SMB
Supplier Device Package
DO-41
SMB
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃