Packaging
Tape & Box (TB)
Tape & Reel (TR)
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
400 V
Current - Average Rectified (Io)
1A
1A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 1 A
-
Speed
Fast Recovery = 200mA (Io)
-
Reverse Recovery Time (trr)
150 ns
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 140 V
-
Capacitance @ Vr, F
15pF @ 4V, 1MHz
-
Mounting Type
Through Hole
-
Package / Case
DO-204AL, DO-41, Axial
-
Supplier Device Package
DO-41
-
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-