Packaging
Bulk
Tape & Reel (TR)
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
200 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 2 A
1.3 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 50 V
5 μA @ 200 V
Capacitance @ Vr, F
-
50pF @ 4V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AC, DO-15, Axial
DO-214AA, SMB
Supplier Device Package
DO-15
SMB (DO-214AA)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-50 ℃ ~ 150 ℃