FR201GT-G
FR201GT-G
Active
Description:  DIODE GEN PURP 50V 2A DO15
Manufacturer:  Comchip Technology
Datasheet:   FR201GT-G Datasheet
History Price: $0.06000
In Stock: 9600
FR201GT-G vs FR2J
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
600 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 2 A
-
Speed
Fast Recovery = 200mA (Io)
-
Reverse Recovery Time (trr)
150 ns
250 ns
Current - Reverse Leakage @ Vr
5 μA @ 50 V
-
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
-
Package / Case
DO-204AC, DO-15, Axial
-
Supplier Device Package
DO-15
-
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-