FR204G
FR204G
Active
Description:  DIODE GEN PURP 400V 2A DO15
Manufacturer:  SMC Diode Solutions
Datasheet:   FR204G Datasheet
History Price: $0.07413
In Stock: 1600
FR204G vs FR2M
Part No
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
1000 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 2 A
-
Speed
Fast Recovery = 200mA (Io)
-
Reverse Recovery Time (trr)
150 ns
500 ns
Current - Reverse Leakage @ Vr
5 μA @ 280 V
-
Capacitance @ Vr, F
40pF @ 4V, 1MHz
-
Mounting Type
Through Hole
-
Package / Case
DO-204AC, DO-15, Axial
-
Supplier Device Package
DO-15
-
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-