Packaging
Bulk
Tape & Reel (TR)
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
2000 V
Current - Average Rectified (Io)
25A
2A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 25 A
1.8 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
250 ns
500 ns
Current - Reverse Leakage @ Vr
10 μA @ 400 V
5 μA @ 2 V
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-2
DO-214AC, SMA
Supplier Device Package
TO-220AC
DO-214AC (SMA)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-50 ℃ ~ 150 ℃