FR2A
FR2A
Active
Description:  DIODE GEN PURP 50V 2A SMB
Manufacturer:  SMC Diode Solutions
Datasheet:   FR2A Datasheet
History Price: $0.05370
In Stock: 32400
FR2A vs FR2YSMA
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
2000 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 2 A
1.8 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
500 ns
Current - Reverse Leakage @ Vr
5 μA @ 50 V
5 μA @ 2 V
Capacitance @ Vr, F
50pF @ 4V, 1MHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AA, SMB
DO-214AC, SMA
Supplier Device Package
SMB (DO-214AA)
DO-214AC (SMA)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-50 ℃ ~ 150 ℃