FR2G
FR2G
Active
Description:  DIODE GEN PURP 400V 2A
Manufacturer:  Diotec Semiconductor
Datasheet:   FR2G Datasheet
History Price: $0.44491
In Stock: 43200
FR2G vs FR2WSMA
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
1600 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
-
1.8 V @ 2 A
Speed
-
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
500 ns
Current - Reverse Leakage @ Vr
-
5 μA @ 1600 V
Capacitance @ Vr, F
-
-
Mounting Type
-
Surface Mount
Package / Case
-
DO-214AC, SMA
Supplier Device Package
-
DO-214AC, SMA
Operating Temperature - Junction
-
-50 ℃ ~ 150 ℃