FR2J-LTP
FR2J-LTP
Active
Description:  DIODE GEN PURP 600V 2A DO214AA
Datasheet:   FR2J-LTP Datasheet
History Price: $0.43000
In Stock: 7200
FR2J-LTP vs FR2D
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
200 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 2 A
1.3 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
250 ns
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 600 V
5 μA @ 200 V
Capacitance @ Vr, F
50pF @ 4V, 1MHz
50pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AA, SMB
DO-214AA, SMB
Supplier Device Package
DO-214AA (SMB)
SMB (DO-214AA)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-50 ℃ ~ 150 ℃