FR2J
FR2J
Active
Description:  DIODE GEN PURP 600V 2A
Manufacturer:  Diotec Semiconductor
Datasheet:   FR2J Datasheet
History Price: $0.48951
In Stock: 8000
FR2J vs FR2K-LTP
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
800 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
-
-
Speed
-
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
250 ns
500 ns
Current - Reverse Leakage @ Vr
-
5 μA @ 800 V
Capacitance @ Vr, F
-
50pF @ 4V, 1MHz
Mounting Type
-
Surface Mount
Package / Case
-
DO-214AA, SMB
Supplier Device Package
-
DO-214AA (SMB)
Operating Temperature - Junction
-
-50 ℃ ~ 150 ℃