Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1300 V
600 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 2 A
-
Speed
Fast Recovery = 200mA (Io)
-
Reverse Recovery Time (trr)
500 ns
250 ns
Current - Reverse Leakage @ Vr
5 μA @ 1300 V
-
Mounting Type
Surface Mount
-
Package / Case
DO-214AC, SMA
-
Supplier Device Package
DO-214AC, SMA
-
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-