Packaging
Tape & Reel (TR)
Bulk
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
400 V
Current - Average Rectified (Io)
2A
25A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 2 A
1.3 V @ 25 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
500 ns
250 ns
Current - Reverse Leakage @ Vr
5 μA @ 1600 V
10 μA @ 400 V
Mounting Type
Surface Mount
Through Hole
Package / Case
DO-214AC, SMA
TO-220-2
Supplier Device Package
DO-214AC, SMA
TO-220AC
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-50 ℃ ~ 150 ℃