FR2WSMA
FR2WSMA
Active
Description:  DIODE GP 1.6KV 2A DO214AC SMA
Manufacturer:  Diotec Semiconductor
Datasheet:   FR2WSMA Datasheet
History Price: $0.16810
In Stock: 2400
FR2WSMA vs FR2G
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
400 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 2 A
-
Speed
Fast Recovery = 200mA (Io)
-
Reverse Recovery Time (trr)
500 ns
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 1600 V
-
Capacitance @ Vr, F
-
-
Mounting Type
Surface Mount
-
Package / Case
DO-214AC, SMA
-
Supplier Device Package
DO-214AC, SMA
-
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-