Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
2000 V
100 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 2 A
-
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
500 ns
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 2 V
5 μA @ 100 V
Capacitance @ Vr, F
-
50pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AC, SMA
DO-214AA, SMB
Supplier Device Package
DO-214AC (SMA)
DO-214AA (SMB)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-50 ℃ ~ 150 ℃