GBL04
GBL04
Active
Description:  BRIDGE RECT 1PHASE 400V 4A GBL
Manufacturer:  Taiwan Semiconductor
Datasheet:   GBL04 Datasheet
History Price: $0.59367
In Stock: 11200
GBL04 vs GBLA01H
Part No
Series
-
Automotive, AEC-Q101
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
400 V
100 V
Current - Average Rectified (Io)
4 A
3 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
1 V @ 4 A
Current - Reverse Leakage @ Vr
5 μA @ 400 V
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, GBL
4-SIP, GBL
Supplier Device Package
GBL
GBL