GBLA06H
GBLA06H
Discontinued
Description:  BRIDGE RECT 1PHASE 600V 4A GBL
Manufacturer:  Taiwan Semiconductor
Datasheet:   GBLA06H Datasheet
History Price: Discontinued at Digi-Key
In Stock: 24400
GBLA06H vs GBLA06
Part No
Series
Automotive, AEC-Q101
-
Packaging
Tube
Tube
Status
Discontinued
Discontinued
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
600 V
Current - Average Rectified (Io)
4 A
4 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 4 A
1 V @ 4 A
Current - Reverse Leakage @ Vr
5 μA @ 600 V
5 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, GBL
4-SIP, GBL
Supplier Device Package
GBL
GBL