GBLA08
GBLA08
Discontinued
Description:  BRIDGE RECT 1PHASE 800V 4A GBL
Manufacturer:  Taiwan Semiconductor
Datasheet:   GBLA08 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 23600
GBLA08 vs GBL606
Part No
Series
-
GBL
Packaging
Tube
Tube
Status
Discontinued
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
600 V
Current - Average Rectified (Io)
4 A
6 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 4 A
1 V @ 3 A
Current - Reverse Leakage @ Vr
5 μA @ 800 V
5 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, GBL
4-SIP, GBL
Supplier Device Package
GBL
GBL