GI754-E3/54
GI754-E3/54
Active
Description:  DIODE GEN PURP 400V 6A P600
Manufacturer:  Vishay
Datasheet:   GI754-E3/54 Datasheet
History Price: $0.94000
In Stock: 22400
GI754-E3/54 vs GI754
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
400 V
Current - Average Rectified (Io)
6A
6A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 6 A
900 mV @ 6 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2.5 μs
2.5 μs
Current - Reverse Leakage @ Vr
5 μA @ 400 V
5 μA @ 400 V
Capacitance @ Vr, F
150pF @ 4V, 1MHz
150pF @ 4V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
P600, Axial
Axial
Supplier Device Package
P600
Axial
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃