HT32A
HT32A
Obsolete
Description:  DIAC 28-36V 2A DO35
Manufacturer:  Littelfuse Inc
Datasheet:   HT32A Datasheet
History Price: Obsolete
In Stock: 15600
HT32A vs HT32RP
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Voltage - Breakover
28 ~ 36V
27 ~ 37V
Current - Breakover
15 μA
15 μA
Current - Hold (Ih) (Max)
-
-
Current - Peak Output
2 A
2 A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35