Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Thyristors - DIACs, SIDACs
/ Littelfuse Inc HT34BRP
HT34BRP
Obsolete
Thyristors - DIACs, SIDACs
Description:
DIAC 32-36V 2A DO35
Manufacturer:
Littelfuse Inc
Datasheet:
HT34BRP Datasheet
History Price: Obsolete
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HT34BRP vs HT32ARP
Part No
HT34BRP
HT32ARP
Category
Thyristors - DIACs, SIDACs
Thyristors - DIACs, SIDACs
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Voltage - Breakover
32 ~ 36V
28 ~ 36V
Current - Breakover
15 μA
15 μA
Current - Hold (Ih) (Max)
-
-
Current - Peak Output
2 A
2 A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35