Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Thyristors - DIACs, SIDACs
/ Littelfuse Inc HT36A
HT36A
Obsolete
Thyristors - DIACs, SIDACs
Description:
DIAC 32-40V 2A DO35
Manufacturer:
Littelfuse Inc
Datasheet:
HT36A Datasheet
History Price: Obsolete
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HT36A vs HT34B
Part No
HT36A
HT34B
Category
Thyristors - DIACs, SIDACs
Thyristors - DIACs, SIDACs
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Voltage - Breakover
32 ~ 40V
32 ~ 36V
Current - Breakover
15 μA
15 μA
Current - Hold (Ih) (Max)
-
-
Current - Peak Output
2 A
2 A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35