HT36A
HT36A
Obsolete
Description:  DIAC 32-40V 2A DO35
Manufacturer:  Littelfuse Inc
Datasheet:   HT36A Datasheet
History Price: Obsolete
In Stock: 13200
HT36A vs HT34BRP
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Voltage - Breakover
32 ~ 40V
32 ~ 36V
Current - Breakover
15 μA
15 μA
Current - Hold (Ih) (Max)
-
-
Current - Peak Output
2 A
2 A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35