Series
Military, MIL-PRF-19500/260
Military, MIL-PRF-19500/620
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
400 V
80 V
Current - Average Rectified (Io)
-
3A
Voltage - Forward (Vf) (Max) @ If
2.2 V @ 10 A
700 mV @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
5 μA @ 400 V
18 mA @ 80 V
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-203AA, DO-4, Stud
B, Axial
Supplier Device Package
DO-203AA (DO-4)
B, Axial
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-65 ℃ ~ 125 ℃