Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Microchip Technology JAN1N3017B-1/TR
JAN1N3017B-1/TR
Active
Diodes - Zener - Single
Description:
VOLTAGE REGULATOR
Manufacturer:
Microchip Technology
Datasheet:
JAN1N3017B-1/TR Datasheet
History Price: $7.50000
In Stock: 27820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
JAN1N3017B-1/TR vs JANTXV1N981D-1
Part No
JAN1N3017B-1/TR
JANTXV1N981D-1
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Microchip Technology
Microchip Technology
Series
Military, MIL-PRF-19500/115
Military, MIL-PRF-19500/117
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Voltage - Zener (Nom) (Vz)
7.5 V
68 V
Tolerance
?%
?%
Power - Max
1 W
500 mW
Impedance (Max) (Zzt)
4 Ohms
230 Ohms
Current - Reverse Leakage @ Vr
150 μA @ 5.2 V
500 nA @ 52 V
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 mA
1.1 V @ 200 mA
Operating Temperature
-55 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AL, DO-41, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-41
DO-35 (DO-204AH)