JANTXV1N4481US
JANTXV1N4481US
Discontinued
Description:  47V ZENER 1.5W
Manufacturer:  Semtech Corporation
History Price: Discontinued at Digi-Key
In Stock: 48900
JANTXV1N4481US vs JANTXV1N981CUR-1/TR
Series
MIL-PRF-19500/406
Military, MIL-PRF-19500/117
Packaging
Bulk
Tape & Reel (TR)
Status
Discontinued
Active
Voltage - Zener (Nom) (Vz)
47 V
68 V
Tolerance
?.89%
?%
Power - Max
-
500 mW
Impedance (Max) (Zzt)
50 Ohms
230 Ohms
Current - Reverse Leakage @ Vr
50 nA @ 37.6 V
500 nA @ 52 V
Voltage - Forward (Vf) (Max) @ If
-
1.1 V @ 200 mA
Operating Temperature
-55 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SQ-MELF
DO-213AA (Glass)
Supplier Device Package
-
DO-213AA