Series
MIL-PRF-19500/406
Military, MIL-PRF-19500/117
Status
Discontinued
Active
Voltage - Zener (Nom) (Vz)
47 V
82 V
Impedance (Max) (Zzt)
50 Ohms
330 Ohms
Current - Reverse Leakage @ Vr
50 nA @ 37.6 V
500 nA @ 62 V
Voltage - Forward (Vf) (Max) @ If
-
1.1 V @ 200 mA
Operating Temperature
-55 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
SQ-MELF
DO-204AH, DO-35, Axial
Supplier Device Package
-
DO-35 (DO-204AH)