KBL01/1
KBL01/1
Obsolete
Description:  BRIDGE RECT 1PHASE 100V 4A KBL
Manufacturer:  Vishay
Datasheet:   KBL01/1 Datasheet
History Price: Obsolete
In Stock: 27600
KBL01/1 vs KBL403G
Part No
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
200 V
Current - Average Rectified (Io)
4 A
4 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
1.1 V @ 4 A
Current - Reverse Leakage @ Vr
5 μA @ 100 V
10 μA @ 200 V
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, KBL
4-SIP, KBL
Supplier Device Package
KBL
KBL