Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
600 V
Current - Average Rectified (Io)
4 A
6 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
1.1 V @ 6 A
Current - Reverse Leakage @ Vr
5 μA @ 100 V
10 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, KBL
4-SIP, KBL
Supplier Device Package
KBL
KBL