KBL04-E4/51
KBL04-E4/51
Active
Description:  BRIDGE RECT 1PHASE 400V 4A KBL
Manufacturer:  Vishay
Datasheet:   KBL04-E4/51 Datasheet
History Price: $1.58000
In Stock: 9600
KBL04-E4/51 vs KBL406
Manufacturer
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
400 V
600 V
Current - Average Rectified (Io)
4 A
4 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
1.05 V @ 2 A
Current - Reverse Leakage @ Vr
5 μA @ 400 V
10 μA @ 600 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, KBL
4-ESIP, KBL
Supplier Device Package
KBL
KBL