KBL04-E4/51
KBL04-E4/51
Active
Description:  BRIDGE RECT 1PHASE 400V 4A KBL
Manufacturer:  Vishay
Datasheet:   KBL04-E4/51 Datasheet
History Price: $1.58000
In Stock: 9600
KBL04-E4/51 vs KBL408
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Single Phase
-
Technology
Standard
-
Voltage - Peak Reverse (Max)
400 V
-
Current - Average Rectified (Io)
4 A
-
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
-
Current - Reverse Leakage @ Vr
5 μA @ 400 V
-
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
4-SIP, KBL
-
Supplier Device Package
KBL
-