KBL404G
KBL404G
Active
Description:  BRIDGE RECT 1PHASE 400V 4A KBL
Manufacturer:  Taiwan Semiconductor
Datasheet:   KBL404G Datasheet
History Price: $1.05440
In Stock: 32800
KBL404G vs KBL604G
Part No
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
400 V
400 V
Current - Average Rectified (Io)
4 A
6 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
1.1 V @ 6 A
Current - Reverse Leakage @ Vr
10 μA @ 400 V
10 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, KBL
4-SIP, KBL
Supplier Device Package
KBL
KBL