KBL405G
KBL405G
Active
Description:  BRIDGE RECT 1PHASE 600V 4A KBL
Manufacturer:  Taiwan Semiconductor
Datasheet:   KBL405G Datasheet
History Price: $2.15000
In Stock: 15600
KBL405G vs KBL408
Part No
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Diode Type
Single Phase
-
Technology
Standard
-
Voltage - Peak Reverse (Max)
600 V
-
Current - Average Rectified (Io)
4 A
-
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
4-SIP, KBL
-
Supplier Device Package
KBL
-