Diode Type
-
Single Phase
Voltage - Peak Reverse (Max)
-
1 kV
Current - Average Rectified (Io)
-
4 A
Voltage - Forward (Vf) (Max) @ If
-
1.05 V @ 2 A
Current - Reverse Leakage @ Vr
-
10 μA @ 1000 V
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
4-ESIP, KBL
Supplier Device Package
-
KBL