KBL601G
KBL601G
Active
Description:  DIODE BRIDGE 6A 50V KBL
Manufacturer:  Taiwan Semiconductor
Datasheet:   KBL601G Datasheet
History Price: Active
In Stock: 8400
KBL601G vs KBL610
Part No
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Diode Type
Single Phase
-
Technology
Standard
-
Voltage - Peak Reverse (Max)
50 V
-
Current - Average Rectified (Io)
6 A
-
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 6 A
-
Current - Reverse Leakage @ Vr
10 μA @ 50 V
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
4-SIP, KBL
-
Supplier Device Package
KBL
-