KBL602G
KBL602G
Active
Description:  DIODE BRIDGE 6A 100V KBL
Manufacturer:  Taiwan Semiconductor
Datasheet:   KBL602G Datasheet
History Price: Active
In Stock: 40400
KBL602G vs KBL406G
Part No
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
800 V
Current - Average Rectified (Io)
6 A
4 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 6 A
1.1 V @ 4 A
Current - Reverse Leakage @ Vr
10 μA @ 100 V
10 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, KBL
4-SIP, KBL
Supplier Device Package
KBL
KBL