KBL606G T0G
KBL606G T0G
Obsolete
Description:  BRIDGE RECT 1PHASE 800V 6A KBL
Manufacturer:  Taiwan Semiconductor
Datasheet:   KBL606G T0G Datasheet
History Price: Obsolete
In Stock: 7000
KBL606G T0G vs KBL608
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Diode Type
Single Phase
-
Technology
Standard
-
Voltage - Peak Reverse (Max)
800 V
-
Current - Average Rectified (Io)
6 A
-
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 6 A
-
Current - Reverse Leakage @ Vr
10 μA @ 800 V
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
4-SIP, KBL
-
Supplier Device Package
KBL
-