Diode Type
-
Single Phase
Voltage - Peak Reverse (Max)
-
600 V
Current - Average Rectified (Io)
-
4 A
Voltage - Forward (Vf) (Max) @ If
-
1.1 V @ 4 A
Current - Reverse Leakage @ Vr
-
10 μA @ 600 V
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
4-SIP, KBL
Supplier Device Package
-
KBL