KBL610
KBL610
Active
Description:  KBL 1000V 6.0A Diodes Bridge R
Manufacturer:  Yangjie Technology
Datasheet:   KBL610 Datasheet
History Price: $0.27200
In Stock: 400
KBL610 vs KBL406-G
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
-
Single Phase
Technology
-
Standard
Voltage - Peak Reverse (Max)
-
600 V
Current - Average Rectified (Io)
-
4 A
Voltage - Forward (Vf) (Max) @ If
-
1.1 V @ 4 A
Current - Reverse Leakage @ Vr
-
10 μA @ 600 V
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
4-SIP, KBL
Supplier Device Package
-
KBL