KBP005M-E4/51
KBP005M-E4/51
Obsolete
Description:  BRIDGE RECT 1PHASE 50V 1.5A KBPM
Manufacturer:  Vishay
History Price: Obsolete
In Stock: 48000
KBP005M-E4/51 vs KBPC3512WP
Series
-
-
Packaging
Tray
Box
Box
Status
Obsolete
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
50 V
1.2 kV
Current - Average Rectified (Io)
1.5 A
35 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 1 A
1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr
5 μA @ 50 V
10 μA @ 1200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, KBPM
4-Square, KBPC WP
Supplier Device Package
KBPM
KBPC WP