KBPC3508
KBPC3508
Active
Description:  35 AMP BRIDGE RECTIFIER
Manufacturer:  Solid State
Datasheet:   KBPC3508 Datasheet
History Price: $1.49300
In Stock: 28400
KBPC3508 vs KBPC3508W
Manufacturer
Series
KBPC35
KBPC35
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
800 V
Current - Average Rectified (Io)
35 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 17.5 A
1.2 V @ 17.5 A
Current - Reverse Leakage @ Vr
10 μA @ 800 V
10 μA @ 800 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
4-Square, KBPC
4-Square, KBPC-W
Supplier Device Package
KBPC
KBPC-W