KBPC3508FP
KBPC3508FP
Active
Description:  1PH BRIDGE KBPC 800V 35A
Manufacturer:  Diotec Semiconductor
Datasheet:   KBPC3508FP Datasheet
History Price: $7.82500
In Stock: 27600
KBPC3508FP vs KBPC3508I
Series
-
-
Packaging
Box
Box
Box
Box
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
800 V
Current - Average Rectified (Io)
35 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 17.5 A
1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr
10 μA @ 800 V
10 μA @ 800 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Through Hole
Package / Case
4-Square, KBPC35
4-SIP, KBPC
Supplier Device Package
KBPC35
4-SIP