Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
1 kV
Current - Average Rectified (Io)
35 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 17.5 A
1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
10 μA @ 1000 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-Square, KBPC WP
4-SIP, KBPC
Supplier Device Package
KBPC WP
4-SIP