KBPC3512
KBPC3512
Active
Description:  35 AMP BRIDGE RECTIFIER
Manufacturer:  Solid State
Datasheet:   KBPC3512 Datasheet
History Price: $1.49300
In Stock: 5600
KBPC3512 vs KBPC3510W
Series
KBPC35
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Type
Single Phase
-
Technology
Standard
-
Voltage - Peak Reverse (Max)
1.2 kV
-
Current - Average Rectified (Io)
35 A
-
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 17.5 A
-
Current - Reverse Leakage @ Vr
10 μA @ 1200 V
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
-
Package / Case
4-Square, KBPC
-
Supplier Device Package
KBPC
-