KBPC3512WP
KBPC3512WP
Active
Description:  1PH BRIDGE KBPC 1200V 35A
Manufacturer:  Diotec Semiconductor
Datasheet:   KBPC3512WP Datasheet
History Price: $10.08200
In Stock: 38400
KBPC3512WP vs KBPC3508FP
Series
-
-
Packaging
Box
Box
Box
Box
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.2 kV
800 V
Current - Average Rectified (Io)
35 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 17.5 A
1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1200 V
10 μA @ 800 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-Square, KBPC WP
4-Square, KBPC35
Supplier Device Package
KBPC WP
KBPC35