KBPC3516WP
KBPC3516WP
Active
Description:  1PH BRIDGE KBPC 1600V 35A
Manufacturer:  Diotec Semiconductor
Datasheet:   KBPC3516WP Datasheet
History Price: $12.45600
In Stock: 4000
KBPC3516WP vs KBPC3504WP
Series
-
-
Packaging
Box
Box
Box
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1.6 kV
400 V
Current - Average Rectified (Io)
35 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 17.5 A
1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1600 V
10 μA @ 400 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
4-Square, KBPC WP
Supplier Device Package
-
KBPC WP