KMB120S
KMB120S
Active
Description:  DIODE SCHOTTKY 1A 200V MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   KMB120S Datasheet
History Price: Active
In Stock: 32000
KMB120S vs KMB14F
Part No
Manufacturer
Series
-
MBF
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Schottky
Standard
Voltage - Peak Reverse (Max)
200 V
40 V
Current - Average Rectified (Io)
1 A
41 mA
Voltage - Forward (Vf) (Max) @ If
900 mV @ 1 A
550 mV @ 1 A
Current - Reverse Leakage @ Vr
50 μA @ 200 V
300 mA @ 40 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 1250 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Flat Leads
Supplier Device Package
MBS
MBF