Packaging
Tube
Tape & Reel (TR)
Diode Type
Single Phase
Single Phase
Technology
Schottky
Schottky
Voltage - Peak Reverse (Max)
200 V
30 V
Current - Average Rectified (Io)
1 A
2 A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 1 A
550 mV @ 2 A
Current - Reverse Leakage @ Vr
50 μA @ 200 V
100 μA @ 30 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
MBS
MBS