KMB215S
KMB215S
Active
Description:  BRIDGE RECT 1PHASE 150V 2A MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   KMB215S Datasheet
History Price: $0.63000
In Stock: 46000
KMB215S vs KMB16F
Part No
Manufacturer
Series
-
MBF
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Schottky
Standard
Voltage - Peak Reverse (Max)
150 V
60 V
Current - Average Rectified (Io)
2 A
41 mA
Voltage - Forward (Vf) (Max) @ If
900 mV @ 2 A
700 mV @ 1 A
Current - Reverse Leakage @ Vr
50 μA @ 150 V
300 mA @ 60 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Flat Leads
Supplier Device Package
MBS
MBF